Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.73
|
2,069
in stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
2,069
in stock
|
Buy Now | |
Rapid Electronics
from US$2.87
|
2,069
in stock
|
Buy Now | |
Chip One Stop
from US$2.44
|
2,069
in stock
|
Buy Now | |
Avnet America
from US$2.15
|
-
|
Buy Now | |
RS Americas
from US$2.61
|
-
|
Buy Now | |
Boersig
from US$2.97
|
-
|
Buy Now | |
TTI Europe
from US$2.24
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Stripe Color | Blue |
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Military Part Class | Class I |
Tongue Thickness | .031in, .79mm |
Overall Length | 21.8mm, .86in |
Wire Insulation Diameter | .031 – .055in, .787 – 1.397mm |
Wire Size | 475CMA, .2 – .24mm², 24AWG |
Stud Diameter | .19in, 4.82mm |
Wire Insulation Diameter (Max) | .055in, 1.397mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Stud Size | #10 |
Support Style | Insulation Restriction |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
Terminals M7928/1-10 Class 1 & 2 |Amp Te Connectivity 53057 | Newark Electronics |
Terminals M7928/1-10 CLASS 1 & 2 | Rapid Electronics |
TE Connectivity PIDG R 24 IR 10 Terminals M7928/1-10 CLA | Distrelec |
Ring Tongue Terminal 24AWG 21.84mm 7.92mm Tin Loose Piece | Avnet America |
PIDG, R 24 Ir 10 | TE Connectivity 53057 | RS Americas |
Where can I find additional details, specifications and documents for a 53057?
Additional datasheets, footprints and schematics for 53057 are listed on our Part Details page. You can also find images and similar parts to 53057 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53057 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53057 fall under?
The 53057 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53057 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53057 you can contact the distributor directly for product support, shipping queries etc.
Is the 53057 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53057 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 53057.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53057 often in real-time on the comparison pages.
What if I can't find stock of 53057?
You can fill out our help required form which you can use to request a quote for 53057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.