Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5305633002,
2-1194167-2 |
No distributors results available
Jacket Material | Crosslinked Polyolefin |
---|---|
Insulation Material | Polyolefin |
Conductor Material | Tin-Plated Copper |
Wire Color | GY |
Jacket Color | Gray |
Number of Conductors | 1 |
Insulation Diameter | 16mm |
Wire Diameter | 16mm, .6299in |
Conductor Diameter | 12.4mm, .488in |
Wire Size | 134765CMA, 70mm² |
Conductor Size | 70mm² |
Overall Outside Diameter | 16mm, .6299in |
Voltage Rating | 1900/1300VAC |
Comment | With IEC Class 5 conductor |
Packaging Method | Reel |
Cable Insulation Style | Single |
Cable Type | Power |
Product Type | Cable |
Product Classification | Cable - Power |
Where can I find additional details, specifications and documents for a 5305633002?
Additional datasheets, footprints and schematics for 5305633002 are listed on our Part Details page. You can also find images and similar parts to 5305633002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5305633002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5305633002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5305633002 fall under?
The 5305633002 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 5305633002 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5305633002 you can contact the distributor directly for product support, shipping queries etc.
Is the 5305633002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5305633002 have stock available?
There is no stock from authorised distributors for 5305633002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5305633002 often in real-time on the comparison pages.
What if I can't find stock of 5305633002?
You can fill out our help required form which you can use to request a quote for 5305633002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.