Prices starting from US$2.24
Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Color | Yellow |
Inspection Slot | No |
Stripe Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Overall Length | .814in, 20.7mm |
Stud Diameter | 4.17mm, .164in |
Wire Size | 24AWG, .2 – .24mm², 475CMA |
Wire Insulation Diameter | .787 – 1.397mm, .031 – .055in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 1.397mm, .055in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Restriction |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Terminals RING 24 AWG YEL/BLU #8 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R IR 24 8 | Distrelec |
Terminal,pidg R Ir 24 8 Rohs Compliant: Yes |Amp Te Connectivity 53056 | Newark Electronics |
Ring Tongue Terminal 24AWG 20.68mm 7.14mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 24 8 | TE Connectivity 53056 | RS Americas |
Where can I find additional details, specifications and documents for a 53056?
Additional datasheets, footprints and schematics for 53056 are listed on our Part Details page. You can also find images and similar parts to 53056 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53056 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53056 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53056 fall under?
The 53056 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53056 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53056 you can contact the distributor directly for product support, shipping queries etc.
Is the 53056 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53056 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Conrad and Farnell have stock available or on a lead time for 53056.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53056 often in real-time on the comparison pages.
What if I can't find stock of 53056?
You can fill out our help required form which you can use to request a quote for 53056 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.