Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Orientation | Straight |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 49.9999µin, 1.27µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Wire Size | .12 – .4mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .035 – .054in, .91 – 1.37mm |
Insulation Resistance | 1000MΩ |
Dielectric Withstanding Voltage (Max) | 1000VAC |
Termination Resistance | 12mΩ |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 15000 |
Packaging Method | Strip |
実装方法 | Strip |
Sealable | No |
Applied Pressure | Standard |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
T/Spring Stmpd Rohs Compliant: No |Amp Te Connectivity 530553-4 | Newark Electronics |
26-22 AWG AmpModu Crimp Socket | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 530553-4?
Additional datasheets, footprints and schematics for 530553-4 are listed on our Part Details page. You can also find images and similar parts to 530553-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530553-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530553-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530553-4 fall under?
The 530553-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 530553-4 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530553-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 530553-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530553-4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 530553-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530553-4 often in real-time on the comparison pages.
What if I can't find stock of 530553-4?
You can fill out our help required form which you can use to request a quote for 530553-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.