Inspection Slot | No |
---|---|
Stripe Color | Blue |
Plating Material | Tin, Copper |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Terminal Orientation | Straight |
Wire Insulation Diameter | .787 – 1.397mm, .031 – .055in |
Wire Size | 24AWG, .2 – .24mm², 475CMA |
Wire Insulation Diameter (Max) | 1.397mm, .055in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .138in, 3.51mm |
Overall Length | 20.1mm, .792in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Stud Size | #6, M3.5 |
Support Style | Insulation Restriction |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg R Ir 24 6 Rohs Compliant: Yes |Amp Te Connectivity 53055 | Newark Electronics |
Ring Tongue Terminal 24AWG 20.12mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 24 6 | TE Connectivity 53055 | RS Americas |
Where can I find additional details, specifications and documents for a 53055?
Additional datasheets, footprints and schematics for 53055 are listed on our Part Details page. You can also find images and similar parts to 53055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53055 fall under?
The 53055 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53055 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53055 you can contact the distributor directly for product support, shipping queries etc.
Is the 53055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53055 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, RS Americas and Sager have stock available or on a lead time for 53055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53055 often in real-time on the comparison pages.
What if I can't find stock of 53055?
You can fill out our help required form which you can use to request a quote for 53055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.