Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material Thickness | 150µin |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Finish | Bright |
Wire Contact Termination Area Plating Material Thickness | 150µin |
Contact Mating Area Plating Material | Tin-Lead |
Contact Retention Within Housing | With |
Contact Base Material | Copper Alloy |
Accepts Wire Insulation Diameter Range | .16 – .21in, 4.06 – 5.33mm |
Wire Size | 12 – 10AWG, 3 – 6mm² |
Contact Retention Type Within Housing | Locking Lance |
Packaging Quantity | 500 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
SOLIS SP SPD22-16COM22-18MIL1476 | TE Connectivity 530520-1 | RS Americas |
Contact, 12-10Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 530520-1?
Additional datasheets, footprints and schematics for 530520-1 are listed on our Part Details page. You can also find images and similar parts to 530520-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530520-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530520-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530520-1 fall under?
The 530520-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 530520-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530520-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 530520-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530520-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 530520-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530520-1 often in real-time on the comparison pages.
What if I can't find stock of 530520-1?
You can fill out our help required form which you can use to request a quote for 530520-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.