Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Stripe Color | Black |
Insulation Sleeve Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Size | 26AWG, .12 – .15mm², 304CMA |
Stud Diameter | .19in, 4.82mm |
Wire Insulation Diameter (Max) | .055in, 1.4mm |
Overall Length | 21.2mm, .833in |
Wire Insulation Diameter | .026 – .055in, .66 – 1.4mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Stud Size | #10 |
Support Style | Insulation Restriction |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
Terminal,pidg R Ir 26 10 |Amp Te Connectivity 53052 | Newark Electronics |
Terminal, PIDG, R Ir 26 10 | TE Connectivity 53052 | RS Americas |
Where can I find additional details, specifications and documents for a 53052?
Additional datasheets, footprints and schematics for 53052 are listed on our Part Details page. You can also find images and similar parts to 53052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53052 fall under?
The 53052 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53052 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53052 you can contact the distributor directly for product support, shipping queries etc.
Is the 53052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53052 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 53052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53052 often in real-time on the comparison pages.
What if I can't find stock of 53052?
You can fill out our help required form which you can use to request a quote for 53052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.