Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.64
|
1,709
in stock
|
Buy Now | |
Newark Electronics
from US$4.85
|
1,709
in stock
|
Buy Now | |
Rapid Electronics
from US$5.07
|
1,709
in stock
|
Buy Now | |
Chip One Stop
from US$4.49
|
1,709
in stock
|
Buy Now | |
Farnell
from US$9.34
|
1,370
in stock
|
Buy Now | |
Avnet America
from US$3.75
|
-
|
Buy Now | |
RS Americas
from US$4.39
|
-
|
Buy Now | |
Boersig
from US$5.23
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Black |
Insulation Sleeve Color | Yellow |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Overall Length | .814in, 20.7mm |
Stud Diameter | 4.17mm, .164in |
Wire Insulation Diameter | .026 – .055in, .66 – 1.4mm |
Wire Insulation Diameter (Max) | 1.4mm, .055in |
Wire Size | .12 – .15mm², 26AWG, 304CMA |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Restriction |
Barrel Type | Closed Barrel |
Stud Size | M4, #8 |
Shape Description | RING-041 |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Terminal,pidg R Ir 26 8 |Amp Te Connectivity 53051 | Newark Electronics |
TERMINAL PIDG R IR 26 8 | Rapid Electronics |
TE Connectivity TERMINAL PIDG R IR 26 8 Terminals RING 2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 26AWG 20.68mm 7.14mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 26 8 | TE Connectivity 53051 | RS Americas |
Where can I find additional details, specifications and documents for a 53051?
Additional datasheets, footprints and schematics for 53051 are listed on our Part Details page. You can also find images and similar parts to 53051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53051 fall under?
The 53051 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53051 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53051 you can contact the distributor directly for product support, shipping queries etc.
Is the 53051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53051 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 53051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53051 often in real-time on the comparison pages.
What if I can't find stock of 53051?
You can fill out our help required form which you can use to request a quote for 53051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.