Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.63
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$36.63
|
10
in stock
|
Buy Now |
Plating Material | Phosphor Bronze, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | .065in, 1.65mm |
Overall Length | 17.1mm, .673in |
Stud Diameter | .112in, 2.84mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | M2.5, #4 |
Sealable | No |
Insulated | No |
Shape Description | SPADE-033 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Where can I find additional details, specifications and documents for a 53047?
Additional datasheets, footprints and schematics for 53047 are listed on our Part Details page. You can also find images and similar parts to 53047 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53047 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53047 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53047 fall under?
The 53047 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53047 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53047 you can contact the distributor directly for product support, shipping queries etc.
Is the 53047 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53047 have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for 53047.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53047 often in real-time on the comparison pages.
What if I can't find stock of 53047?
You can fill out our help required form which you can use to request a quote for 53047 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.