Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keying Hardware Type | External Pin Header Key |
---|---|
Primary Product Material | Passivated Stainless Steel |
Comment | Pin header kit includes two pieces of 530341-1 and two pieces of 530347-1. |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Keying Accessory Type | Keying Hardware |
Box Pin Header Kit |Amp Te Connectivity 530341-4 | Newark Electronics |
Connector Accessories External Key Kit Loose Piece | Avnet America |
PCB Connector Accessories BOX PIN HEADER KIT | TE Connectivity 530341-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Keying Hardware |
---|---|
For Use With | AMP Box Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 530341-4?
Additional datasheets, footprints and schematics for 530341-4 are listed on our Part Details page. You can also find images and similar parts to 530341-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530341-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530341-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530341-4 fall under?
The 530341-4 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Keying.
Can I view similar or alternative parts?
You can view similar parts to 530341-4 when available in the PCB Connector Keying range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530341-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 530341-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530341-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 530341-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530341-4 often in real-time on the comparison pages.
What if I can't find stock of 530341-4?
You can fill out our help required form which you can use to request a quote for 530341-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.