Prices starting from US$249.00
Post Size | .36 x .48mm, .014 x .019in |
---|---|
Number of Rows | 2 |
Number of Positions | 70 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Contact Base Material | Copper-Nickel-Silicon |
Contact Layout | Staggered |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Mating Area Plating Material Thickness | 50µin |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Blue |
Housing Material | Diallyl Phthalate |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Header Type | Pin Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .29in, 3.95mm |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Headers & Wire Housings 2 Row Bx Rcpt 70 Pos |Amp Te Connectivity 530340-5 | Newark Electronics |
Headers&Wire Housings 2 ROW BX RCPT 70 POS | Rapid Electronics |
TE Connectivity 2 ROW BX RCPT 70 POS STAG Board Connector 70 Contact(s) 2 Row(s) Female Straight 0.1 inch Pitch Solder Terminal %232-56 Receptacle | Distrelec |
Conn Box Connector RCP 70 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Headers & Wire Housings 2 ROW BX RCPT 70 POS | Sager |
Where can I find additional details, specifications and documents for a 530340-5?
Additional datasheets, footprints and schematics for 530340-5 are listed on our Part Details page. You can also find images and similar parts to 530340-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530340-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530340-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530340-5 fall under?
The 530340-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 530340-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530340-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 530340-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530340-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 530340-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530340-5 often in real-time on the comparison pages.
What if I can't find stock of 530340-5?
You can fill out our help required form which you can use to request a quote for 530340-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.