530340-4 PCB Connectors by TE Connectivity

2 ROW BOX RECP 60 POS STAG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$256.41

Distributor Stock
Logo for Newark
Newark
from US$346.87
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$298.76
-
Buy Now
Logo for Sager
Sager
from US$256.41
-
Buy Now

Specifications

Post Size .36 x .48mm, .014 x .019in
Number of Positions 60
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
Number of Rows 2
Contact Current Rating (Max) 1.5A
Contact Mating Area Plating Material Gold
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Thickness 100µin
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square
Contact Layout Staggered
Contact Type Socket
Contact Mating Area Plating Material Thickness 50µin
端子の下地めっきの材料 Nickel
Contact Base Material Copper-Nickel-Silicon
Row-to-Row Spacing 2.54mm, .1in
Centerline (Pitch) 2.54mm, .1in
Housing Material Diallyl Phthalate
Housing Color Blue
Mating Alignment Type Polarization
Connector Mounting Type Board Mount
PCB Mount Retention Without
Strain Relief Without
Mating Alignment With
Panel Mount Feature Without
実装方法 Package
Packaging Method Package
Packaging Quantity 4
Connector System Board-to-Board
Header Type Pin Header
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Sealable No
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.95mm, .28in
Operating Temperature Range -65 – 125°C, -85 – 257°F

Compatible Parts


Alternative Descriptions

2 Row Box Recp 60 Pos Stag |Amp Te Connectivity 530340-4 | Newark Electronics
Conn Box Connector RCP 60 POS 2.54mm Solder ST Thru-Hole | Avnet America
Headers & Wire Housings 2R BOX RECP 60P STAG | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 530340-4?

Additional datasheets, footprints and schematics for 530340-4 are listed on our Part Details page. You can also find images and similar parts to 530340-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 530340-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530340-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 530340-4 fall under?

The 530340-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 530340-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 530340-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 530340-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 530340-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 530340-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 530340-4 often in real-time on the comparison pages.

What if I can't find stock of 530340-4?

You can fill out our help required form which you can use to request a quote for 530340-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay