Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$189.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$274.01
|
1,370
in stock
|
Buy Now | |
Rapid Electronics
from US$285.13
|
1,373
in stock
|
Buy Now | |
Chip One Stop
from US$189.00
|
1,370
in stock
|
Buy Now | |
Distrelec
from US$242.26
|
3
in stock
|
Buy Now | |
TE Store
from US$290.44
|
1
in stock
|
Buy Now | |
Avnet America
from US$221.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .014 x .019in, .36 x .48mm |
---|---|
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 30 |
Number of Rows | 2 |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Contact Layout | Staggered |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 100µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Base Material | Copper-Nickel-Silicon |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Blue |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Diallyl Phthalate |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Strain Relief | Without |
Panel Mount Feature | Without |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 4 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Header Type | Pin Header |
Connector System | Board-to-Board |
Termination Post & Tail Length | 3.95mm, .25in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Headers&Wire Housings 2 ROW BOX RECP 30 POS STAG | Rapid Electronics |
Headers&wire Housings 2 Row Box Recp 30 Pos Stag |Amp Te Connectivity 530340-1 | Newark Electronics |
TE Connectivity 2 ROW BOX RECP 30 POS STAG Board Connector 30 Contact(s) 2 Row(s) Female Straight 0.1 inch Pitch Solder Terminal %232-56 Receptacle | Distrelec |
2 ROW BOX RECP 30 POS STAG Connector System: Board-to-Board Number of Rows: 2 Board-to-Board 2 | Ampseal Header | Part Number: 530340-1 | Internal Number: 530340-1 | TE Connectivity | TE Store |
Conn Box Connector RCP 30 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 530340-1?
Additional datasheets, footprints and schematics for 530340-1 are listed on our Part Details page. You can also find images and similar parts to 530340-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530340-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530340-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530340-1 fall under?
The 530340-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 530340-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530340-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 530340-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530340-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 530340-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530340-1 often in real-time on the comparison pages.
What if I can't find stock of 530340-1?
You can fill out our help required form which you can use to request a quote for 530340-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.