Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Phosphor Bronze, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Overall Length | 18.5mm, .729in |
Stud Diameter | 4.17mm, .164in |
Barrel Inside Diameter | .134in, 3.4mm |
Wire Size | 12 – 10AWG, 3 – 6mm², 5180 – 13100CMA |
Tongue Thickness | .9906mm, .039in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Stud Size | M4, #8 |
Sealable | No |
Insulated | No |
Shape Description | SPADE-030 |
Operating Temperature Range | 338°F, 170°C |
Spade Terminal 10AWG to 12AWG M4 Tin Plated Phosphor Bronze Loose Piece | Avnet America |
Special Order: TERMINAL,BUDG SPR SPD 12-10 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Part Number: 53015-1 | Internal Number: 53015-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 53015-1?
Additional datasheets, footprints and schematics for 53015-1 are listed on our Part Details page. You can also find images and similar parts to 53015-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53015-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53015-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53015-1 fall under?
The 53015-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53015-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53015-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53015-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53015-1 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store and Power and Signal Group have stock available or on a lead time for 53015-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53015-1 often in real-time on the comparison pages.
What if I can't find stock of 53015-1?
You can fill out our help required form which you can use to request a quote for 53015-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.