Plating Material | Tin, Phosphor Bronze |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Overall Length | .636in, 16.15mm |
Tongue Thickness | .99mm, .039in |
Stud Diameter | 3.18mm, .125in |
Barrel Inside Diameter | .134in, 3.4mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | M3, #5 |
Shape Description | SPADE-030 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,BUDG SPR SPD 12-10 5 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #5 M3 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Part Number: 53013-1 | Internal Number: 53013-1 | TE Connectivity | TE Store |
Terminal,budg Spr Spd 12-10 5 |Amp Te Connectivity 53013-1 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 16.15mm 6.35mm Tin Loose Piece | Future Electronics |
Terminal, inal, Budg Spr Spd 12-10 5 | TE Connectivity 53013-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Solistrand Budget Series |
RoHS: | Unknown |
Product Range | Solistrand Budget Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Stud Size - Metric | M3 |
Stud Size - Imperial | #5 |
Insulator Material | Uninsulated |
Insulator Colour | - |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 53013-1?
Additional datasheets, footprints and schematics for 53013-1 are listed on our Part Details page. You can also find images and similar parts to 53013-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53013-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53013-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53013-1 fall under?
The 53013-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53013-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53013-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53013-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53013-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 53013-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53013-1 often in real-time on the comparison pages.
What if I can't find stock of 53013-1?
You can fill out our help required form which you can use to request a quote for 53013-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.