Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$185.99
|
No stock
|
Buy Now | |
TE Store
from US$0.42
|
19,564
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
750
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
750
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
750
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now |
Plating Material | Phosphor Bronze, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Overall Length | 14.63mm, .576in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 3.18mm, .125in |
Barrel Inside Diameter | .065in, 1.65mm |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | SPADE-030 |
Stud Size | #5, M3 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
BUDG SP SPD 22-16COMM22-18MIL5 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3 #5 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 53005-1 | Internal Number: 53005-1 | TE Connectivity | TE Store |
Terminals Budg Spspd 22-16Comm 22-18Mil5 |Amp Te Connectivity 53005-1 | Newark Electronics |
Terminals BUDG SPSPD 22-16COMM 22-18MIL5 | Rapid Electronics |
TE Connectivity - AMP BUDG SP SPD 22-16COMM22-18MIL5 | Distrelec |
Budg Sp Spd 22-16Comm22-18Mil5 | TE Connectivity 53005-1 | RS Americas |
Where can I find additional details, specifications and documents for a 53005-1?
Additional datasheets, footprints and schematics for 53005-1 are listed on our Part Details page. You can also find images and similar parts to 53005-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53005-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53005-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53005-1 fall under?
The 53005-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53005-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53005-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53005-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53005-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 53005-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53005-1 often in real-time on the comparison pages.
What if I can't find stock of 53005-1?
You can fill out our help required form which you can use to request a quote for 53005-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.