Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Phosphor Bronze, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Stud Diameter | .164in, 4.17mm |
Barrel Inside Diameter | .863mm, .034in |
Overall Length | 15mm, .591in |
Wire Size | .12 – .4mm², 26 – 22AWG, 202 – 810CMA |
Tongue Thickness | .457mm, .018in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | M4, #8 |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Shape Description | SPADE-030 |
Operating Temperature Range | 338°F, 170°C |
Terminal,budg Spr Spd 26-22 8 Rohs Compliant: Yes |Amp Te Connectivity 53004-1 | Newark Electronics |
Terminal, inal, Budg Spr Spd 26-22 8 | TE Connectivity 53004-1 | RS Americas |
Ring Tongue Terminal 22-26AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 53004-1?
Additional datasheets, footprints and schematics for 53004-1 are listed on our Part Details page. You can also find images and similar parts to 53004-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53004-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53004-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53004-1 fall under?
The 53004-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53004-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53004-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53004-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53004-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 53004-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53004-1 often in real-time on the comparison pages.
What if I can't find stock of 53004-1?
You can fill out our help required form which you can use to request a quote for 53004-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.