Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material Thickness | 50µin |
---|---|
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Nickel |
Contact Base Material | Beryllium Copper |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Nickel |
Wire Size | .3 – .9mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | .06 – .09in, 1.52 – 2.29mm |
Contact Retention Type Within Housing | Locking Lance |
Packaging Quantity | 4500 |
実装方法 | Strip |
Packaging Method | Strip |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Duo Tyne Flag Term. Strip Rohs Compliant: Yes |Amp Te Connectivity 530006-6 | Newark Electronics |
Contact SKT Crimp RA Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 530006-6?
Additional datasheets, footprints and schematics for 530006-6 are listed on our Part Details page. You can also find images and similar parts to 530006-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530006-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530006-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530006-6 fall under?
The 530006-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 530006-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530006-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 530006-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530006-6 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 530006-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530006-6 often in real-time on the comparison pages.
What if I can't find stock of 530006-6?
You can fill out our help required form which you can use to request a quote for 530006-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.