Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
9,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.82
|
3,375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.82
|
1,125
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
TE Store
from US$1.13
|
-
|
Buy Now |
Contact Base Material | Beryllium Copper |
---|---|
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Thickness | 150µin |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Retention Within Housing | With |
Accepts Wire Insulation Diameter Range | .06 – .09in, 1.52 – 2.29mm |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Contact Retention Type Within Housing | Locking Lance |
Packaging Method | Strip |
Packaging Quantity | 4500 |
実装方法 | Strip |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Duo Tyne Flag Terminal Rohs Compliant: No |Amp Te Connectivity 530006-2 | Newark Electronics |
Contact SKT Crimp RA Cable Mount Strip | Avnet America |
Special Order: DUO TYNE FLAG TERMINAL Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Socket Tin Tin-Lead With | Connector Contact | Part Number: 530006-2 | Internal Number: 530006-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 530006-2?
Additional datasheets, footprints and schematics for 530006-2 are listed on our Part Details page. You can also find images and similar parts to 530006-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530006-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530006-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530006-2 fall under?
The 530006-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 530006-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530006-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 530006-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530006-2 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 530006-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530006-2 often in real-time on the comparison pages.
What if I can't find stock of 530006-2?
You can fill out our help required form which you can use to request a quote for 530006-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.