Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material Thickness | 150µin |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Nickel |
Contact Underplating Material | Nickel |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Base Material | Beryllium Copper |
Wire Contact Termination Area Plating Material | Nickel |
Accepts Wire Insulation Diameter Range | .035 – .055in, .89 – 1.4mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Contact Retention Type Within Housing | Locking Lance |
Packaging Quantity | 4500 |
実装方法 | Strip |
Packaging Method | Strip |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Standard Card Edge Connectors DUO TYNE FLAG | Rapid Electronics |
TE Connectivity - AMP Wire-to-Board DUO TYNE FLAG TERMINAL | Distrelec |
CONTACT, SOCKET, CRIMP, 26-22AWG | Farnell |
Duo Tyne Flag Terminal Rohs Compliant: Yes |Amp Te Connectivity 530004-7 | Newark Electronics |
Contact SKT Crimp RA Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | DUO-TYNE Series |
RoHS: | Unknown |
Product Range | DUO-TYNE Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP DUO-TYNE Series Housing Connectors |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Current Rating | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 530004-7?
Additional datasheets, footprints and schematics for 530004-7 are listed on our Part Details page. You can also find images and similar parts to 530004-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530004-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530004-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530004-7 fall under?
The 530004-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 530004-7 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530004-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 530004-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530004-7 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 530004-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530004-7 often in real-time on the comparison pages.
What if I can't find stock of 530004-7?
You can fill out our help required form which you can use to request a quote for 530004-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.