Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$88.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$88.06
|
No stock
|
Buy Now |
Plating Material | Phosphor Bronze, Tin |
---|---|
Inspection Slot | No |
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Barrel Inside Diameter | .863mm, .034in |
Wire Size | 26 – 22AWG, .12 – .4mm², 202 – 810CMA |
Overall Length | .45in, 11.4mm |
Stud Diameter | .086in, 2.18mm |
Tongue Thickness | .018in, .457mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #2, M2 |
Sealable | No |
Shape Description | SPADE-030 |
Insulated | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 53000-1?
Additional datasheets, footprints and schematics for 53000-1 are listed on our Part Details page. You can also find images and similar parts to 53000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53000-1 fall under?
The 53000-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53000-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53000-1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 53000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53000-1 often in real-time on the comparison pages.
What if I can't find stock of 53000-1?
You can fill out our help required form which you can use to request a quote for 53000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.