Status: | Unknown |
---|---|
Series: | 530 Series |
RoHS: | Unknown |
Instrument Type | Vernier Caliper |
---|---|
Measuring Range Max | 150mm |
Resolution | 0.02mm |
Graduations | - |
Product Range | 530 Series |
Accuracy mm / Inch | ± 0.03mm |
Graduation | 0.02mm |
Jaw Length | 40mm |
Measuring Range Min | 0mm |
UNIVERSAL VERNIER SCALE 150MM | RS |
VERNIER CALIPER, 150MM | element14 |
Vernier Caliper, 150Mm, Instrument Type,vernier Caliper, Measuring Range Max,150Mm, Resolution,0.02Mm, Graduations,-, Product Range,530 Series, Accuracy Mm - Inch, 0.03Mm, Graduation,0.02Mm, Jaw Length,40Mm, Measuring Range M Rohs Compliant: Yes |Mitutoyo 530-122 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Strap for Pole and Tree Climbers 1-1/4 x 26-Inch | Klein Tools 5301-22 | RS Americas |
Where can I find additional details, specifications and documents for a 530-122?
Additional datasheets, footprints and schematics for 530-122 are listed on our Part Details page. You can also find images and similar parts to 530-122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530-122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530-122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530-122 fall under?
The 530-122 is listed under Tools & Maintenance > Hand Tools > Measuring & Levelling.
Can I view similar or alternative parts?
You can view similar parts to 530-122 when available in the Measuring & Levelling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530-122 you can contact the distributor directly for product support, shipping queries etc.
Is the 530-122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530-122 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 530-122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530-122 often in real-time on the comparison pages.
What if I can't find stock of 530-122?
You can fill out our help required form which you can use to request a quote for 530-122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.