Status: | Unknown |
---|---|
Series: | 530 Series |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | - |
Isolation Voltage | 10kV |
CTR Min | 0.5% |
Collector Emitter Voltage V(br)ceo | 32V |
Product Range | 530 Series |
SVHC | No SVHC (15-Jan-2018) |
Optocoupler, Transistor O/P, 10Kv, Dip-4 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P, 10KV, DIP-4 | element14 |
Where can I find additional details, specifications and documents for a 530-03-1-10?
Additional datasheets, footprints and schematics for 530-03-1-10 are listed on our Part Details page. You can also find images and similar parts to 530-03-1-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530-03-1-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530-03-1-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530-03-1-10 fall under?
The 530-03-1-10 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 530-03-1-10 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530-03-1-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 530-03-1-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530-03-1-10 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 530-03-1-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530-03-1-10 often in real-time on the comparison pages.
What if I can't find stock of 530-03-1-10?
You can fill out our help required form which you can use to request a quote for 530-03-1-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.