Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wipe Material | - |
---|---|
Wipe Width | - |
Wipe Length | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Wipe |
External Depth | 9" |
External Width | 9" |
For Use With | Cleanroom |
Length | 228.6mm |
Material | Polycellulose |
Material Composition | Polyester/cellulose |
Pack Quantity | 300 |
Width | 228.6mm |
Where can I find additional details, specifications and documents for a 530-0002?
Additional datasheets, footprints and schematics for 530-0002 are listed on our Part Details page. You can also find images and similar parts to 530-0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530-0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530-0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530-0002 fall under?
The 530-0002 is listed under Static Control Site Safety & Clean Room Products > Clean Room > Clean Room Wipes.
Can I view similar or alternative parts?
You can view similar parts to 530-0002 when available in the Clean Room Wipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530-0002 you can contact the distributor directly for product support, shipping queries etc.
Is the 530-0002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530-0002 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 530-0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530-0002 often in real-time on the comparison pages.
What if I can't find stock of 530-0002?
You can fill out our help required form which you can use to request a quote for 530-0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.