Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.12
Accessory Type | Stainless Steel Brush (Pack of 2) |
---|---|
For Use With | Cleaning Deburring and surface Finishing of Steel Aluminium Silver White metal |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
Stainless Steel Brush, 19.1Mm, Pk2 | Newark Electronics |
STAINLESS STEEL BRUSH, 19.1MM, PK2 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 15.9mm |
---|---|
Compressed Length | 11mm |
Compression Load Max | 14N |
External Diameter | 7.92mm |
Wire Diameter | 0.7mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 507 Flat Ribbon Cable Cutter |
---|---|
Accessory Type | Replacement Blade |
RoHS Compliant | NA |
REPLACEMENT BLADE PACK for 507 (3 pack) | PanaVise 530 | RS Americas |
Where can I find additional details, specifications and documents for a 530?
Additional datasheets, footprints and schematics for 530 are listed on our Part Details page. You can also find images and similar parts to 530 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530 fall under?
The 530 is listed under Tools & Maintenance > Power Tools > Sanders.
Can I view similar or alternative parts?
You can view similar parts to 530 when available in the Sanders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530 you can contact the distributor directly for product support, shipping queries etc.
Is the 530 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 530.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530 often in real-time on the comparison pages.
What if I can't find stock of 530?
You can fill out our help required form which you can use to request a quote for 530 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.