Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | OXSU-F5141 |
No distributors results available
Number of Cores | 1 |
---|---|
Cross-Section Range | 185 – 400mm² |
Shed Inside Diameter | 140mm |
Insulation Diameter | 27.4 – 37.8mm |
Voltage Class | ≤ 24kV |
Design Specification | CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1 |
Application Type | Outdoor |
Installation Instruction | Dutch, Flemish, French |
Product Availability | EMEA |
Termination Length | 440mm |
Sheds per Phase | 3 |
Insulation | Plastic |
Cable Shield Style | Wire |
Shelf Life | No Limitation |
Technology | Heat Shrink |
Mechanical Connectors Included | No |
Where can I find additional details, specifications and documents for a 529965-018?
Additional datasheets, footprints and schematics for 529965-018 are listed on our Part Details page. You can also find images and similar parts to 529965-018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 529965-018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 529965-018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 529965-018 fall under?
The 529965-018 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to 529965-018 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 529965-018 you can contact the distributor directly for product support, shipping queries etc.
Is the 529965-018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 529965-018 have stock available?
There is no stock from authorised distributors for 529965-018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 529965-018 often in real-time on the comparison pages.
What if I can't find stock of 529965-018?
You can fill out our help required form which you can use to request a quote for 529965-018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.