Thermal Resistance | 5.5°C/W |
---|---|
Packages Cooled | TO-220 |
External Width - Metric | 41.91mm |
External Height - Metric | 25mm |
External Length - Metric | 25.4mm |
External Diameter - Metric | - |
Heat Sink Material | Aluminium |
Colour | Black |
Where can I find additional details, specifications and documents for a 529702B02500G?
Additional datasheets, footprints and schematics for 529702B02500G are listed on our Part Details page. You can also find images and similar parts to 529702B02500G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 529702B02500G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 529702B02500G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 529702B02500G fall under?
The 529702B02500G is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 529702B02500G when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 529702B02500G you can contact the distributor directly for product support, shipping queries etc.
Is the 529702B02500G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 529702B02500G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 529702B02500G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 529702B02500G often in real-time on the comparison pages.
What if I can't find stock of 529702B02500G?
You can fill out our help required form which you can use to request a quote for 529702B02500G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.