Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
66,375
in stock
|
Buy Now | |
Powell Electronics
from US$0.38
|
31,042
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
15,487
in stock
|
Buy Now | |
TE Store
from US$0.78
|
3,621
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$10,381.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Yellow |
---|---|
Stripe Color | Yellow |
Inspection Slot | No |
Plating Material | Brass, Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | 7.62mm, .3in |
Wire Size | 3 – 6mm², 5180 – 13100CMA, 12 – 10AWG |
Stud Diameter | .19in, 4.82mm |
Wire Insulation Diameter | 6.35 – 7.62mm, .25 – .3in |
Tongue Thickness | .039in, .99mm |
Overall Length | 40.39mm, 1.59in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1500 |
Packaging Method | Tape Mounted |
Stud Size | #10 |
Shape Description | SPADE-029 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG SPR SPD 12-10 10 | Heilind Electronics |
TERMINAL,PG SPR SPD 12-10 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Part Number: 52963-5 | Internal Number: 52963-5 | TE Connectivity | TE Store |
Terminal,pg Spr Spd 12-10 10 Rohs Compliant: Yes |Amp Te Connectivity 52963-5 | Newark Electronics |
Spring Spade Terminal 10-12AWG 29.44mm 10.31mm Tin T/R | Avnet America |
Where can I find additional details, specifications and documents for a 52963-5?
Additional datasheets, footprints and schematics for 52963-5 are listed on our Part Details page. You can also find images and similar parts to 52963-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52963-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52963-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52963-5 fall under?
The 52963-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52963-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52963-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 52963-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52963-5 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Heilind Electronics Asia, TE Store and Newark Electronics have stock available or on a lead time for 52963-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52963-5 often in real-time on the comparison pages.
What if I can't find stock of 52963-5?
You can fill out our help required form which you can use to request a quote for 52963-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.