Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Brass, Tin |
---|---|
Stripe Color | Yellow |
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Tongue Thickness | 1.02mm, .04in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 6mm² |
Stud Diameter | 4.82mm, .19in |
Overall Length | 40.49mm, 1.59in |
Wire Insulation Diameter | 6.35 – 7.62mm, .25 – .3in |
Wire Insulation Diameter (Max) | .3in, 7.62mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Shape Description | SPADE-029 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG SPR SPD 12-10 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Part Number: 52963-4 | Internal Number: 52963-4 | TE Connectivity | TE Store |
Terminal,pg Spr Spd 12-10 10 |Amp Te Connectivity 52963-4 | Newark Electronics |
Spring Spade Terminal 10-12AWG 29.44mm 10.31mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | PVC (Polyvinylchloride) |
Insulator Colour | Yellow |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
MOTOR-XP 575V, 3PH, 5HP | AMETEK DFS 529634 | RS Americas |
Where can I find additional details, specifications and documents for a 52963-4?
Additional datasheets, footprints and schematics for 52963-4 are listed on our Part Details page. You can also find images and similar parts to 52963-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52963-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52963-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52963-4 fall under?
The 52963-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52963-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52963-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 52963-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52963-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 52963-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52963-4 often in real-time on the comparison pages.
What if I can't find stock of 52963-4?
You can fill out our help required form which you can use to request a quote for 52963-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.