Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.89
|
2,700
in stock
|
Buy Now | |
TE Store
from US$1.82
|
2,072
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Plating Material | Tin, Brass |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Wire Insulation Diameter (Max) | .3in, 7.62mm |
Wire Insulation Diameter | 6.35 – 7.62mm, .25 – .3in |
Tongue Thickness | .99mm, .039in |
Stud Diameter | 4.17mm, .164in |
Overall Length | 27.94mm, 1.111in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 1500 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Insulated | Yes |
Shape Description | SPADE-029 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG SPR SPD 12-10 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Part Number: 52962-3 | Internal Number: 52962-3 | TE Connectivity | TE Store |
Terminal,pg Spr Spd 12-10 8 Rohs Compliant: Yes |Amp Te Connectivity 52962-3 | Newark Electronics |
Spring Spade Terminal 10-12AWG 28.22mm 9.53mm Tin T/R | Avnet America |
Terminal, Pg Spr Spd 12-10 8 | TE Connectivity 52962-3 | RS Americas |
Where can I find additional details, specifications and documents for a 52962-3?
Additional datasheets, footprints and schematics for 52962-3 are listed on our Part Details page. You can also find images and similar parts to 52962-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52962-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52962-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52962-3 fall under?
The 52962-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52962-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52962-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 52962-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52962-3 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52962-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52962-3 often in real-time on the comparison pages.
What if I can't find stock of 52962-3?
You can fill out our help required form which you can use to request a quote for 52962-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.