Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Brass, Tin |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | 28.2mm, 1.111in |
Stud Diameter | 4.17mm, .164in |
Tongue Thickness | 1.07mm, .042in |
Wire Insulation Diameter | 6.35 – 7.62mm, .25 – .3in |
Wire Insulation Diameter (Max) | 7.62mm, .3in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Wire/Cable Type | Regular Wire |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Shape Description | SPADE-029 |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG SPR SPD 12-10 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #8 M4 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Part Number: 52962-2 | Internal Number: 52962-2 | TE Connectivity | TE Store |
Terminal,pg Spr Spd 12-10 8 |Amp Te Connectivity 52962-2 | Newark Electronics |
Spring Spade Terminal 10-12AWG 28.22mm 9.53mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
MOTOR-XP, 2.5 HP 1PH | AMETEK DFS 529622 | RS Americas |
Where can I find additional details, specifications and documents for a 52962-2?
Additional datasheets, footprints and schematics for 52962-2 are listed on our Part Details page. You can also find images and similar parts to 52962-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52962-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52962-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52962-2 fall under?
The 52962-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52962-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52962-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 52962-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52962-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 52962-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52962-2 often in real-time on the comparison pages.
What if I can't find stock of 52962-2?
You can fill out our help required form which you can use to request a quote for 52962-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.