Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.25
|
19,538
in stock
|
Buy Now | |
Powell Electronics
from US$0.32
|
39,809
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
33,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
19,538
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
19,538
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
19,538
in stock
|
Buy Now | |
TE Store
from US$0.65
|
13,458
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
7,875
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | Yes |
---|---|
Insulation Sleeve Color | Blue |
Plating Material | Tin |
Stripe Color | Blue |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Wire Size | 16 – 14AWG, 1.25 – 2mm², 2050 – 5180CMA |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .19in, 4.82mm |
Overall Length | .92in, 23.39mm |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Tape Mounted |
Stud Size | #10 |
Shape Description | SPADE-029 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG SPR SPD 16-14 10 | Heilind Electronics |
Terminal,pg Spr Spd 16-14 10 |Amp Te Connectivity 52957-1 | Newark Electronics |
TERMINAL PG SPR SPD 16-14 10 | Rapid Electronics |
TE Connectivity - AMP Terminal PG SPR SPD 16-14 10 | Distrelec |
TERMINAL,PG SPR SPD 16-14 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 52957-1 | Internal Number: 52957-1 | TE Connectivity | TE Store |
Plasti-Grip 16-14 AWG Straight Closed Barrel Insulated End Short Spring Spade | Future Electronics |
Spring Spade Terminal 14-16AWG 23.37mm 10.31mm Tin T/R | Avnet America |
Terminal, Pg Spr Spd 16-14 10 | TE Connectivity 52957-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Vinyl |
Insulator Colour | Blue |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 52957-1?
Additional datasheets, footprints and schematics for 52957-1 are listed on our Part Details page. You can also find images and similar parts to 52957-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52957-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52957-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52957-1 fall under?
The 52957-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52957-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52957-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52957-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52957-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 52957-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52957-1 often in real-time on the comparison pages.
What if I can't find stock of 52957-1?
You can fill out our help required form which you can use to request a quote for 52957-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.