Plating Material | Tin, Brass |
---|---|
Stripe Color | Blue |
Insulation Sleeve Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | 3.81 – 6.35mm, .15 – .25in |
Tongue Thickness | .79mm, .031in |
Overall Length | .92in, 23.39mm |
Stud Diameter | 4.17mm, .164in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Shape Description | SPADE-029 |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | M4, #8 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG SPR SPD 16-14 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 52956-3 | Internal Number: 52956-3 | TE Connectivity | TE Store |
Terminal,pg Spr Spd 16-14 8 Rohs Compliant: Yes |Amp Te Connectivity 52956-3 | Newark Electronics |
Spring Spade Terminal 14-16AWG 23.39mm 9.53mm Tin T/R | Avnet America |
Terminal, Pg Spr Spd 16-14 8 | TE Connectivity 52956-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | PVC (Polyvinylchloride) |
Insulator Colour | Blue |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 52956-3?
Additional datasheets, footprints and schematics for 52956-3 are listed on our Part Details page. You can also find images and similar parts to 52956-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52956-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52956-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52956-3 fall under?
The 52956-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52956-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52956-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 52956-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52956-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52956-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52956-3 often in real-time on the comparison pages.
What if I can't find stock of 52956-3?
You can fill out our help required form which you can use to request a quote for 52956-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.