Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Insulation Sleeve Color | Blue |
Plating Material | Brass, Tin |
Stripe Color | Blue |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Overall Length | .92in, 23.368mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Stud Diameter | .164in, 4.17mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Shape Description | SPADE-029 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG SPR SPD 16-14 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 52956-2 | Internal Number: 52956-2 | TE Connectivity | TE Store |
Spring Spade Terminal 14-16AWG 23.39mm 9.53mm Tin Loose Piece | Avnet America |
Terminal, Pg Spr Spd 16-14 8 | TE Connectivity 52956-2 | RS Americas |
Where can I find additional details, specifications and documents for a 52956-2?
Additional datasheets, footprints and schematics for 52956-2 are listed on our Part Details page. You can also find images and similar parts to 52956-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52956-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52956-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52956-2 fall under?
The 52956-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52956-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52956-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 52956-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52956-2 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 52956-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52956-2 often in real-time on the comparison pages.
What if I can't find stock of 52956-2?
You can fill out our help required form which you can use to request a quote for 52956-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.