Prices starting from US$0.27
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.32 |
No stock
|
Buy Now | |
Powell Electronics | US$0.36 |
118,500
|
Buy Now | |
Heilind Electronics | US$0.35 |
71,250
|
Buy Now | |
Heilind Electronics Asia | US$0.35 |
16,625
|
Buy Now | |
Rapid Electronics | US$0.33 |
7,500
|
Buy Now | |
Chip One Stop | US$0.33 |
7,500
|
Buy Now | |
Distrelec | US$0.29 |
7,500
|
Buy Now | |
TE Store | US$0.71 |
4,410
|
Buy Now | |
Newark Electronics | US$0.35 |
-
|
Buy Now | |
Future Electronics | US$0.35 |
-
|
Buy Now | |
Avnet America | US$0.27 |
-
|
Buy Now | |
RS Americas | US$2,897.63 |
-
|
Buy Now | |
Boersig | US$0.34 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Stripe Color | Red |
Inspection Slot | No |
Plating Material | Brass, Tin |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Tongue Thickness | .031in, .79mm |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Wire Insulation Diameter | 3.81 – 6.35mm, .15 – .25in |
Overall Length | .86in, 21.844mm |
Stud Diameter | 3.56mm, .14in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | SPADE-029 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG SPR SPD 16-14 6 | Heilind Electronics |
Terminals PVC-FORK 16-14 BLU #6 | Rapid Electronics |
TE Connectivity - AMP Terminal PG SPR SPD 16-14 6 | Distrelec |
TERMINAL,PG SPR SPD 16-14 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 52955-3 | Internal Number: 52955-3 | TE Connectivity | TE Store |
Crimp Terminal, M3.5, 16Awg To 14Awg | Newark Electronics |
Spring Spade Terminal 14-16AWG 21.84mm 6.35mm Tin T/R | Future Electronics |
Where can I find additional details, specifications and documents for a 52955-3?
Additional datasheets, footprints and schematics for 52955-3 are listed on our Part Details page. You can also find images and similar parts to 52955-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52955-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52955-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52955-3 fall under?
The 52955-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52955-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52955-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 52955-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52955-3 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for 52955-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52955-3 often in real-time on the comparison pages.
What if I can't find stock of 52955-3?
You can fill out our help required form which you can use to request a quote for 52955-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.