Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.24 |
27,550
|
Buy Now | |
TE Store | US$0.47 |
38,393
|
Buy Now | |
RS Americas | US$0.14 |
33,322
|
Buy Now | |
Newark Electronics | US$0.21 |
27,550
|
Buy Now | |
element14 | US$0.22 |
27,550
|
Buy Now | |
Powell Electronics | US$0.22 |
18,000
|
Buy Now | |
Rapid Electronics | US$0.25 |
5,000
|
Buy Now | |
Chip One Stop | US$0.24 |
5,000
|
Buy Now | |
Distrelec | US$0.21 |
5,000
|
Buy Now | |
RS | US$0.18 |
-
|
Buy Now | |
Future Electronics | US$0.17 |
-
|
Buy Now | |
Avnet America | US$0.22 |
-
|
Buy Now | |
Boersig | US$0.21 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Inspection Slot | No |
Plating Material | Brass, Tin |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .193in, 4.9mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Overall Length | .811in, 20.6mm |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Stud Diameter | 3.56mm, .14in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | SPADE-029 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG SPR SPD 16-14 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 52955-1 | Internal Number: 52955-1 | TE Connectivity | TE Store |
Terminal Spade Tongue Brass 16 to 14AWG Stud Sz. 6 Tin Blue, PLASTI-GRIP Series | TE Connectivity 52955-1 | RS Americas |
TERMINAL, SPADE/FORK, #6, CRIMP, BLUE | Farnell |
Terminal, Spade/Fork, #6, Crimp, Blue | Newark Electronics |
Terminals TERMINAL SPD 16-14 6 | Rapid Electronics |
TE Connectivity - AMP Terminal PG SPR SPD 16-14 6 | Distrelec |
Spade Terminal 16-14AWG Plastigrip | RS |
Plasti-Grip 16-14 AWG Straight Closed Barrel Short Spring Spade Terminal | Future Electronics |
Spring Spade Terminal 14-16AWG 20.6mm 6.35mm Tin T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 52955-1?
Additional datasheets, footprints and schematics for 52955-1 are listed on our Part Details page. You can also find images and similar parts to 52955-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52955-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52955-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52955-1 fall under?
The 52955-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52955-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52955-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52955-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52955-1 have stock available?
Authorised distributors including TE Store, RS Americas, Farnell, Newark Electronics and element14 have stock available or on a lead time for 52955-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52955-1 often in real-time on the comparison pages.
What if I can't find stock of 52955-1?
You can fill out our help required form which you can use to request a quote for 52955-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.