Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.35
|
5,355
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
5,355
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
5,355
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
5,355
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
241
in stock
|
Buy Now | |
Conrad
from US$1.92
|
77
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
TE Store
from US$0.86
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Phosphor Bronze |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Red |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Overall Length | .92in, 23.368mm |
Tongue Thickness | .033in, .84mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 4.82mm, .19in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Shape Description | SPADE-029 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 90°C, 194°F |
Pg Spr Spd 22-16Com 22-18Mil10 |Amp Te Connectivity 52951 | Newark Electronics |
TE Connectivity - AMP PG SPR SPD 22-16COM 22-18MIL10 | Distrelec |
Spring Spade Terminal 16-22AWG 23.37mm 10.31mm Tin Loose Piece | Avnet America |
Pg Spr Spd 22-16Com 22-18Mil10 | TE Connectivity 52951 | RS Americas |
Special Order: PG SPR SPD 22-16COM 22-18MIL10 Spade Terminal | Part Number: 52951 | Internal Number: 52951 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 52951?
Additional datasheets, footprints and schematics for 52951 are listed on our Part Details page. You can also find images and similar parts to 52951 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52951 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52951 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52951 fall under?
The 52951 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52951 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52951 you can contact the distributor directly for product support, shipping queries etc.
Is the 52951 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52951 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 52951.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52951 often in real-time on the comparison pages.
What if I can't find stock of 52951?
You can fill out our help required form which you can use to request a quote for 52951 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.