Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Plating Material | Tin, Brass |
---|---|
Inspection Slot | No |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Wire Insulation Diameter | .15 – .2in, 3.81 – 5.08mm |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Wire Insulation Diameter (Max) | 5.08mm, .2in |
Overall Length | .921in, 23.39mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 4.17mm, .164in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Stud Size | M4, #8 |
Shape Description | SPADE-029 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
PG SPR SPD 22-16COMM22-18MIL 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 52950-3 | Internal Number: 52950-3 | TE Connectivity | TE Store |
Pg Spr Spd 22-16Comm22-18Mil 8 |Amp Te Connectivity 52950-3 | Newark Electronics |
Spring Spade Terminal 16-22AWG 23.39mm 9.53mm Tin T/R | Avnet America |
Pg Spr Spd 22-16Comm22-18Mil 8 | TE Connectivity 52950-3 | RS Americas |
Where can I find additional details, specifications and documents for a 52950-3?
Additional datasheets, footprints and schematics for 52950-3 are listed on our Part Details page. You can also find images and similar parts to 52950-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52950-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52950-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52950-3 fall under?
The 52950-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52950-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52950-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 52950-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52950-3 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52950-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52950-3 often in real-time on the comparison pages.
What if I can't find stock of 52950-3?
You can fill out our help required form which you can use to request a quote for 52950-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.