Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0052950-0,
328898-000 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.35
|
No stock
|
Buy Now | |
RS Americas
from US$0.22
|
9,647
in stock
|
Buy Now | |
TE Store
from US$0.64
|
6,335
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
400
in stock
|
Buy Now | |
Conrad
from US$1.41
|
58
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Carlton-Bates
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Brass, Tin |
---|---|
Stripe Color | Red |
Insulation Sleeve Color | Red |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .164in, 4.17mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 22.149mm, .872in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | SPADE-029 |
Support Style | Insulation Support |
Sealable | No |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Pg Spr Spd 22-16Comm22-18Mil 8 | TE Connectivity 52950 | RS Americas |
PG SPR SPD 22-16COMM22-18MIL 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 52950 | Internal Number: 52950 | Alias Number: 328898-000 | TE Connectivity | TE Store |
Terminal, Spade/Fork, #8, Crimp, Red | Newark Electronics |
Spade Tongue Terminal 16-22AWG 22.15mm 9.53mm Tin Loose Piece | Avnet America |
Terminal, Standard Fork | Carlton-Bates |
Where can I find additional details, specifications and documents for a 52950?
Additional datasheets, footprints and schematics for 52950 are listed on our Part Details page. You can also find images and similar parts to 52950 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52950 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52950 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52950 fall under?
The 52950 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52950 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52950 you can contact the distributor directly for product support, shipping queries etc.
Is the 52950 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52950 have stock available?
Authorised distributors including RS Americas, TE Store, Transfer Multisort Elektronik, Conrad and Newark Electronics have stock available or on a lead time for 52950.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52950 often in real-time on the comparison pages.
What if I can't find stock of 52950?
You can fill out our help required form which you can use to request a quote for 52950 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.