Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
TE Store
from US$0.47
|
153,367
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
135,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.22
|
107,926
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
13,852
in stock
|
Buy Now | |
element14
from US$0.18
|
11,130
in stock
|
Buy Now | |
Farnell
from US$0.19
|
11,130
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Plating Material | Tin, Brass |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Stud Diameter | 3.56mm, .14in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | .811in, 20.6mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | #6, M3.5 |
Shape Description | SPADE-029 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PG SPR SPD 22-16COMM 22-18MIL6 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 52949-1 | Internal Number: 52949-1 | TE Connectivity | TE Store |
PG SPR SPD 22-16COMM 22-18MIL6 | Heilind Electronics |
Plasti-Grip 22-16 AWG Straight Closed Barrel Insulated End Short Spring Spade | Future Electronics |
Wire Size (Awg):22Awg To 16Awg | Newark Electronics |
CRIMP TERMINAL, FORK, #6, 16AWG, RED | element14 |
Spring Spade Terminal 16-22AWG 20.6mm 6.35mm Tin T/R | Avnet America |
Spade terminal,22-16AWG,Plastigrip,M6 | RS |
PG TER/BUT VNL - TAPE, PG SPR SPD 22-16COMM 22-18MIL6 | TE Connectivity 52949-1 | RS Americas |
Terminals SPRING SPADE 22-16 | Sager |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | PVC (Polyvinylchloride) |
Insulator Colour | Red |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 52949-1?
Additional datasheets, footprints and schematics for 52949-1 are listed on our Part Details page. You can also find images and similar parts to 52949-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52949-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52949-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52949-1 fall under?
The 52949-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52949-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52949-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52949-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52949-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Powell Electronics, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 52949-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52949-1 often in real-time on the comparison pages.
What if I can't find stock of 52949-1?
You can fill out our help required form which you can use to request a quote for 52949-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.