Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F24062-000,
AMPS-0-0052949-0 |
Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.18 |
4,646
|
Buy Now | |
Heilind Electronics | US$0.23 |
73,353
|
Buy Now | |
TE Store | US$0.33 |
17,006
|
Buy Now | |
Heilind Electronics Asia | US$0.23 |
14,371
|
Buy Now | |
Newark Electronics | US$0.23 |
12,698
|
Buy Now | |
Chip One Stop | US$0.19 |
12,698
|
Buy Now | |
Electro Enterprises | US$0.13 |
9,814
|
Buy Now | |
Rapid Electronics | US$0.21 |
8,898
|
Buy Now | |
Distrelec | US$0.22 |
8,898
|
Buy Now | |
element14 | US$0.17 |
4,646
|
Buy Now | |
Transfer Multisort Elektronik | US$0.37 |
600
|
Buy Now | |
RS Americas | US$0.18 |
552
|
Buy Now | |
Future Electronics | US$0.15 |
-
|
Buy Now | |
Avnet America | US$0.16 |
-
|
Buy Now | |
Boersig | US$0.22 |
-
|
Buy Now | |
Sager | US$0.15 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Inspection Slot | No |
Plating Material | Tin, Brass |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 3.56mm, .14in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | .811in, 20.599mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | SPADE-029 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PG SPR SPD 22-16COMM 22-18MIL6 | Heilind Electronics |
PG SPR SPD 22-16COMM 22-18MIL6 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 52949 | Internal Number: 52949 | Alias Number: AMPS-0-0052949-0 | TE Connectivity | TE Store |
Pg Spr Spd 22-16Comm 22-18Mil6 Rohs Compliant: Yes |Amp Te Connectivity 52949 | Newark Electronics |
TE Connectivity - AMP PG SPR SPD 22-16COMM 22-18MIL6 | Distrelec |
SPADE TONGUE TERMINAL, 22-16AWG | Farnell |
TERMINAL, SPADE/FORK, #6, CRIMP, RED | element14 |
Spring Spade Terminal, 22-16AWG, Size 6, Closed Barrel, PlastiGrip Series | TE Connectivity 52949 | RS Americas |
PIDG Series 22-16 AWG Straight Closed Barrel Short Spring Spade Tongue Terminal | Future Electronics |
Spring Spade Terminal 16-22AWG 20.6mm 6.35mm Tin Loose Piece | Avnet America |
Terminals SPRING SPADE 22-16 6 | Sager |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | - |
Stud Size - Imperial | #6 |
Insulator Material | - |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 52949?
Additional datasheets, footprints and schematics for 52949 are listed on our Part Details page. You can also find images and similar parts to 52949 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52949 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52949 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52949 fall under?
The 52949 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52949 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52949 you can contact the distributor directly for product support, shipping queries etc.
Is the 52949 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52949 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Chip One Stop have stock available or on a lead time for 52949.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52949 often in real-time on the comparison pages.
What if I can't find stock of 52949?
You can fill out our help required form which you can use to request a quote for 52949 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.