Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0052939-0,
C67829-000 |
Prices starting from US$0.97
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.11 |
No stock
|
Buy Now | |
Heilind Electronics | US$1.54 |
492
|
Buy Now | |
Heilind Electronics Asia | US$1.54 |
115
|
Buy Now | |
Carlton-Bates | US$23.29 |
22
|
Buy Now | |
Transfer Multisort Elektronik | US$4.09 |
11
|
Buy Now | |
Farnell | US$1.19 |
-
|
Buy Now | |
Newark Electronics | US$1.09 |
-
|
Buy Now | |
Avnet America | US$0.97 |
-
|
Buy Now | |
RS Americas | US$1.00 |
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Stripe Color | Blue |
Inspection Slot | No |
Plating Material | Tin, Phosphor Bronze |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 6.35mm, .25in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Overall Length | 1.033in, 26.2mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M6 |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | SPADE-028 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERM.,PIDG SPR SPD 16-14,1/4 | Heilind Electronics |
Spade Terminal,16-14AWG,PIDG, 1/4 | RS |
Term.,pidg Spr Spd 16-14,1/4 Rohs Compliant: Yes |Amp Te Connectivity 52939 | Newark Electronics |
Spring Spade Terminal 14-16AWG 26.24mm 15.88mm Tin Loose Piece | Avnet America |
PIDG Series Insulated Crimp Spade Conn, 16 - 14 AWG, M6 (1/4), Blue Nylon | TE Connectivity 52939 | RS Americas |
Where can I find additional details, specifications and documents for a 52939?
Additional datasheets, footprints and schematics for 52939 are listed on our Part Details page. You can also find images and similar parts to 52939 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52939 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52939 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52939 fall under?
The 52939 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52939 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52939 you can contact the distributor directly for product support, shipping queries etc.
Is the 52939 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52939 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Carlton-Bates, Transfer Multisort Elektronik and RS have stock available or on a lead time for 52939.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52939 often in real-time on the comparison pages.
What if I can't find stock of 52939?
You can fill out our help required form which you can use to request a quote for 52939 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.