Prices starting from US$0.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.19 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.25 |
36,000
|
Buy Now | |
Future Electronics | US$0.18 |
32,000
|
Buy Now | |
Heilind Electronics Asia | US$0.25 |
8,400
|
Buy Now | |
TE Store | US$0.42 |
4,438
|
Buy Now | |
Newark Electronics | US$0.26 |
-
|
Buy Now | |
Avnet America | US$0.22 |
-
|
Buy Now | |
RS Americas | US$0.30 |
-
|
Buy Now | |
element14 | US$0.50 |
-
|
Buy Now | |
Boersig | US$0.27 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Inspection Slot | No |
Stripe Color | Blue |
Plating Material | Tin, Phosphor Bronze |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Stud Diameter | .19in, 4.82mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Overall Length | .908in, 23.06mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 4000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Shape Description | SPADE-028 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #10 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 16-14 10 | Heilind Electronics |
PIDG 16-14 AWG Straight Closed Barrel Short Spring Spade Tongue Terminal | Future Electronics |
TERMINAL,PIDG SPR SPD 16-14 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52937-1 | Internal Number: 52937-1 | TE Connectivity | TE Store |
TERMINAL, CRIMP, SPADE, 16-14AWG | Farnell |
Terminal, Spade Tongue, Stud 10, Crimp | Newark Electronics |
Spring Spade Terminal 14-16AWG 23.06mm 10.31mm Tin T/R | Avnet America |
Terminal, PIDG, Spr Spd 16-14 10 | TE Connectivity 52937-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10, 10 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Blue |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 52937-1?
Additional datasheets, footprints and schematics for 52937-1 are listed on our Part Details page. You can also find images and similar parts to 52937-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52937-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52937-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52937-1 fall under?
The 52937-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52937-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52937-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52937-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52937-1 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, TE Store and Farnell have stock available or on a lead time for 52937-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52937-1 often in real-time on the comparison pages.
What if I can't find stock of 52937-1?
You can fill out our help required form which you can use to request a quote for 52937-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.