Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Phosphor Bronze, Tin |
---|---|
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .164in, 4.17mm |
Overall Length | 21.844mm, .86in |
Wire Insulation Diameter | 2.921 – 4.623mm, .115 – .182in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Wire Insulation Diameter (Max) | 4.623mm, .182in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Stud Size | #8, M4 |
Shape Description | SPADE-028 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 16-14 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52936-3 | Internal Number: 52936-3 | TE Connectivity | TE Store |
Terminal, Spring Spade, #8, Blue | Newark Electronics |
Blue 8 Stud Spade Terminal Connector Crimp 14-16 AWG | Future Electronics |
Spring Spade Terminal 14-16AWG 21.84mm 9.53mm Tin T/R | Avnet America |
Terminal, PIDG, Spr Spd 16-14 8 | TE Connectivity 52936-3 | RS Americas |
TERMINAL, SPRING SPADE, #8, BLUE | element14 |
Where can I find additional details, specifications and documents for a 52936-3?
Additional datasheets, footprints and schematics for 52936-3 are listed on our Part Details page. You can also find images and similar parts to 52936-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52936-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52936-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52936-3 fall under?
The 52936-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52936-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52936-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 52936-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52936-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 52936-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52936-3 often in real-time on the comparison pages.
What if I can't find stock of 52936-3?
You can fill out our help required form which you can use to request a quote for 52936-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.