Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
4,401
in stock
|
Buy Now | |
TE Store
from US$0.38
|
29,496
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
24,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
18,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.28
|
7,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
4,401
in stock
|
Buy Now | |
element14
from US$0.25
|
4,401
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
4,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Carlton-Bates
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Phosphor Bronze |
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Stud Diameter | .164in, 4.17mm |
Tongue Thickness | .031in, .79mm |
Overall Length | 21.844mm, .86in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Barrel Type | Closed Barrel |
Shape Description | SPADE-028 |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #8, M4 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 16-14 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52936-1 | Internal Number: 52936-1 | TE Connectivity | TE Store |
PIDG 16-14 AWG Straight Closed Barrel Short Spring Spade Tongue Terminal | Future Electronics |
Terminal, Spade/Fork, #8, Crimp, Blue, Full Reel | Newark Electronics |
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE, FULL REEL | element14 |
TE Connectivity - AMP Terminal PIDG SPR SPD 16-14 8 | Distrelec |
Spring Spade Terminal 14-16AWG 21.84mm 9.53mm Tin T/R | Avnet America |
PIDG NYLON & KD-TAPE, TERMINAL, PIDG SPRSPD 16-14 8 | TE Connectivity 52936-1 | RS Americas |
Terminal, Standard Fork | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Blue |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 52936-1?
Additional datasheets, footprints and schematics for 52936-1 are listed on our Part Details page. You can also find images and similar parts to 52936-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52936-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52936-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52936-1 fall under?
The 52936-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52936-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52936-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52936-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52936-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Heilind Electronics, Powell Electronics and Newark Electronics have stock available or on a lead time for 52936-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52936-1 often in real-time on the comparison pages.
What if I can't find stock of 52936-1?
You can fill out our help required form which you can use to request a quote for 52936-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.