Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0052933-0,
E12039-000 |
Plating Material | Phosphor Bronze, Tin |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Overall Length | 1.033in, 26.2mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 6.35mm, .25in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Stud Size | M6 |
Sealable | No |
Shape Description | SPADE-028 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Pidg Spspd 22-16Com22-18Mil1/4 |Amp Te Connectivity 52933 | Newark Electronics |
Spring Spade Terminal 16-22AWG 26.24mm 15.88mm Tin Loose Piece | Avnet America |
SOLIS SP SPD22-16COM22-18MIL85 | TE Connectivity 52933 | RS Americas |
Special Order: PIDG SPSPD 22-16COM22-18MIL1/4 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M6 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52933 | Internal Number: 52933 | Alias Number: AMP-0-0052933-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 52933?
Additional datasheets, footprints and schematics for 52933 are listed on our Part Details page. You can also find images and similar parts to 52933 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52933 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52933 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52933 fall under?
The 52933 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52933 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52933 you can contact the distributor directly for product support, shipping queries etc.
Is the 52933 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52933 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 52933.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52933 often in real-time on the comparison pages.
What if I can't find stock of 52933?
You can fill out our help required form which you can use to request a quote for 52933 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.