Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F21496-000,
AMPS-0-0052931-0 |
Prices starting from US$0.38
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.55 |
1,000
|
Buy Now | |
Heilind Electronics | US$0.74 |
5,967
|
Buy Now | |
RS Americas | US$0.38 |
2,316
|
Buy Now | |
Heilind Electronics Asia | US$0.74 |
1,392
|
Buy Now | |
Newark Electronics | US$1.19 |
1,000
|
Buy Now | |
Rapid Electronics | US$0.86 |
1,000
|
Buy Now | |
Chip One Stop | US$0.86 |
1,000
|
Buy Now | |
Avnet America | US$0.47 |
-
|
Buy Now | |
Boersig | US$0.50 |
-
|
Buy Now | |
TE Store | US$0.73 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Phosphor Bronze, Tin |
---|---|
Stripe Color | Red |
Inspection Slot | No |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 4.82mm, .19in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .908in, 23.1mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Shape Description | SPADE-028 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PIDG SP SPD 22-16COM22-18MIL10 | Heilind Electronics |
PIDG Series Insulated Crimp Spade Connector 22 - 16 AWG M5 Red Nylon | TE Connectivity 52931 | RS Americas |
Pidg Sp Spd 22-16Com22-18Mil10 |Amp Te Connectivity 52931 | Newark Electronics |
TE Connectivity - AMP PIDG SP SPD 22-16COM22-18MIL10 | Distrelec |
Spring Spade Terminal 16-22AWG 23.06mm 10.31mm Tin Loose Piece | Avnet America |
Special Order: PIDG SP SPD 22-16COM22-18MIL10 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52931 | Internal Number: 52931 | Alias Number: AMPS-0-0052931-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 52931?
Additional datasheets, footprints and schematics for 52931 are listed on our Part Details page. You can also find images and similar parts to 52931 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52931 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52931 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52931 fall under?
The 52931 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52931 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52931 you can contact the distributor directly for product support, shipping queries etc.
Is the 52931 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52931 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 52931.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52931 often in real-time on the comparison pages.
What if I can't find stock of 52931?
You can fill out our help required form which you can use to request a quote for 52931 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.