Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D67548-000,
AMPS-0-0052930-0 |
Prices starting from US$0.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.38 |
22
|
Buy Now | |
Heilind Electronics | US$0.48 |
11,439
|
Buy Now | |
Farnell | US$0.33 |
8,074
|
Buy Now | |
Newark Electronics | US$0.48 |
5,087
|
Buy Now | |
element14 | US$0.35 |
5,087
|
Buy Now | |
TE Store | US$0.64 |
4,177
|
Buy Now | |
Heilind Electronics Asia | US$0.48 |
2,288
|
Buy Now | |
TTI Europe | US$0.31 |
1,300
|
Buy Now | |
RS Americas | US$0.41 |
673
|
Buy Now | |
Rapid Electronics | US$0.40 |
368
|
Buy Now | |
Chip One Stop | US$0.53 |
368
|
Buy Now | |
Distrelec | US$0.36 |
368
|
Buy Now | |
Future Electronics | US$0.32 |
-
|
Buy Now | |
Avnet America | US$0.30 |
-
|
Buy Now | |
Boersig | US$0.33 |
-
|
Buy Now | |
Carlton-Bates | US$0.45 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Stripe Color | Red |
Plating Material | Tin, Phosphor Bronze |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .164in, 4.17mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Overall Length | .86in, 21.8mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Shape Description | SPADE-028 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PIDG SP SPD 22-16COMM22-18MIL8 | Heilind Electronics |
CRIMP TERMINAL, FORK, #8, 16AWG, RED | Farnell |
Terminal, Fork Tongue, #8, 16Awg, Red | Newark Electronics |
TERMINAL, FORK TONGUE, #8, 16AWG, RED | element14 |
PIDG SP SPD 22-16COMM22-18MIL8 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52930 | Internal Number: 52930 | Alias Number: AMPS-0-0052930-0 | TE Connectivity | TE Store |
PIDG Series Insulated Crimp Spade Connector 22 - 16 AWG M4 Red Nylon | TE Connectivity 52930 | RS Americas |
TE Connectivity - AMP PIDG SP SPD 22-16COMM22-18MIL8 | Distrelec |
Spade terminal, PIDG, red, AWG 22-16, M4 | RS |
PIDG Series 26-22 AWG Straight Closed Barrel Short Spring Spade Tongue Terminal | Future Electronics |
Spring Spade Terminal 16-22AWG 21.84mm 9.53mm Tin Loose Piece | Avnet America |
Standard Fork 300V Nylon 22 AWG - 16 AWG Red | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | - |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 52930?
Additional datasheets, footprints and schematics for 52930 are listed on our Part Details page. You can also find images and similar parts to 52930 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52930 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52930 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52930 fall under?
The 52930 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52930 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52930 you can contact the distributor directly for product support, shipping queries etc.
Is the 52930 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52930 have stock available?
Authorised distributors including Heilind Electronics, Farnell, Newark Electronics, element14 and TE Store have stock available or on a lead time for 52930.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52930 often in real-time on the comparison pages.
What if I can't find stock of 52930?
You can fill out our help required form which you can use to request a quote for 52930 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.