Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
7,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
204,633
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
40,926
in stock
|
Buy Now | |
TE Store
from US$0.42
|
31,663
in stock
|
Buy Now | |
Sager
from US$0.21
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
6,483
in stock
|
Buy Now | |
element14
from US$0.26
|
6,483
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
4,441
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Plating Material | Tin, Phosphor Bronze |
Inspection Slot | No |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Overall Length | .799in, 20.295mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .14in, 3.56mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-028 |
Sealable | No |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PIDG SP SPD 22-16COMM22-18MIL6 | Heilind Electronics |
PIDG SP SPD 22-16COMM22-18MIL6 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52929-1 | Internal Number: 52929-1 | TE Connectivity | TE Store |
Terminals PIDG SPADE 22-16 | Sager |
PIDG 22-16 AWG Straight Closed Barrel Insulated End Long Spring Spade | Future Electronics |
Spade terminal,22-16AWG,PIDG,M6 | RS |
Terminal, Spade Tongue, #6, 16Awg | Newark Electronics |
TERMINAL, SPADE TONGUE, #6, 16AWG | element14 |
TE Connectivity - AMP PIDG SP SPD 22-16COMM22-18MIL6 | Distrelec |
Terminal Spring Spade, Short, 22-16AWG, Straight Closed Barrel, PIDG Series | TE Connectivity 52929-1 | RS Americas |
Spring Spade Terminal 16-22AWG 20.29mm 6.35mm Tin Tape | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 52929-1?
Additional datasheets, footprints and schematics for 52929-1 are listed on our Part Details page. You can also find images and similar parts to 52929-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52929-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52929-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52929-1 fall under?
The 52929-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52929-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52929-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52929-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52929-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Sager and Future Electronics have stock available or on a lead time for 52929-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52929-1 often in real-time on the comparison pages.
What if I can't find stock of 52929-1?
You can fill out our help required form which you can use to request a quote for 52929-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.