Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D04859-000,
2-42933-5341, AMPS-0-0052929-0 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
6,000
in stock
|
Buy Now | |
TE Store
from US$0.45
|
61,763
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
45,443
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
30,273
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
14,600
in stock
|
Buy Now | |
element14
from US$0.24
|
13,249
in stock
|
Buy Now | |
Farnell
from US$0.26
|
13,249
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
10,381
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
10,381
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
10,000
in stock
|
Buy Now | |
Carlton-Bates
from US$0.23
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
6,880
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
6,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
5,045
in stock
|
Buy Now | |
Powell Electronics
from US$0.27
|
2,764
in stock
|
Buy Now | |
Sager
from US$0.20
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
480
in stock
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Phosphor Bronze |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Overall Length | 20.3mm, .799in |
Tongue Thickness | .79mm, .031in |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .3 – 1.42mm² |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Stud Diameter | 3.56mm, .14in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Shape Description | SPADE-028 |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PIDG SP SPD 22-16COMM22-18MIL6 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 Spring Spade Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52929 | Internal Number: 52929 | Alias Number: 2-42933-5341 | TE Connectivity | TE Store |
PIDG Series Insulated Crimp Spade Connector 22 - 16 AWG M3.5 Red Nylon | TE Connectivity 52929 | RS Americas |
PIDG SP SPD 22-16COMM22-18MIL6 | Heilind Electronics |
SPADE TERM, M3.5, #6, 16AWG, 1.42MM2 | element14 |
Terminal, Spade/Fork, #6, Crimp, Red | Newark Electronics |
Spring Spade Terminal 16-22AWG 20.29mm 6.35mm Tin Loose Piece | Avnet America |
PIDG 22-16 AWG Straight Closed Barrel Short Spring Spade Tongue Terminal | Future Electronics |
Locking Short Fork 300V Nylon 22 AWG - 16 AWG Red | Carlton-Bates |
TE Connectivity - AMP PIDG SP SPD 22-16COMM22-18MIL6 | Distrelec |
Spade terminal, PIDG,red,AWG 22-16, M3.5 | RS |
Terminals SPRING SPADE 22-16 6 | Sager |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 52929?
Additional datasheets, footprints and schematics for 52929 are listed on our Part Details page. You can also find images and similar parts to 52929 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52929 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52929 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52929 fall under?
The 52929 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52929 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52929 you can contact the distributor directly for product support, shipping queries etc.
Is the 52929 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52929 have stock available?
Authorised distributors including TE Store, RS Americas, Heilind Electronics, TTI Europe and element14 have stock available or on a lead time for 52929.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52929 often in real-time on the comparison pages.
What if I can't find stock of 52929?
You can fill out our help required form which you can use to request a quote for 52929 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.